Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.446g |
---|---|
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Flange Tongue |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 3 – 6mm² |
Tongue Thickness | .039in, .9906mm |
Barrel Inside Diameter | 3.4mm, .134in |
Overall Length | .694in, 17.63mm |
Stud Diameter | .19in, 4.82mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Package |
Packaging Quantity | 1 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-027 |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminal,budg Spd Flg 12-10 10 Rohs Compliant: Yes |Amp Te Connectivity 322725 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322725?
Additional datasheets, footprints and schematics for 322725 are listed on our Part Details page. You can also find images and similar parts to 322725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322725 fall under?
The 322725 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322725 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322725 you can contact the distributor directly for product support, shipping queries etc.
Is the 322725 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322725 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 322725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322725 often in real-time on the comparison pages.
What if I can't find stock of 322725?
You can fill out our help required form which you can use to request a quote for 322725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.