Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.02
|
No stock
|
Buy Now | |
TE Store
from US$8.78
|
250
in stock
|
Buy Now | |
Heilind Electronics
from US$5.91
|
53
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.91
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$5.64
|
-
|
Buy Now | |
Future Electronics
from US$4.60
|
-
|
Buy Now | |
Avnet America
from US$4.61
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
Farnell
from US$5.05
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 17.195g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | .375in, 9.53mm |
Barrel Inside Diameter | .296in, 7.518mm |
Overall Length | 48.31mm, 1.902in |
Wire Size | 4AWG, 33100 – 52600CMA, 21mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Shape Description | RING-049 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 322704 | Internal Number: 322704 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 4 3/8 | Heilind Electronics |
Ring Terminal 4AWG Solistrand | RS |
Terminal,solis R 4 3/8 |Amp Te Connectivity 322704 | Newark Electronics |
Solistrand 4 AWG Non-Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 4AWG 48.31mm 22.23mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 4 3/8 | TE Connectivity 322704 | RS Americas |
Where can I find additional details, specifications and documents for a 322704?
Additional datasheets, footprints and schematics for 322704 are listed on our Part Details page. You can also find images and similar parts to 322704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322704 fall under?
The 322704 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322704 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322704 you can contact the distributor directly for product support, shipping queries etc.
Is the 322704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322704 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, RS and Newark Electronics have stock available or on a lead time for 322704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322704 often in real-time on the comparison pages.
What if I can't find stock of 322704?
You can fill out our help required form which you can use to request a quote for 322704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.