Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.40 |
4,650
|
Buy Now | |
element14 | US$0.47 |
9,085
|
Buy Now | |
Farnell | US$0.33 |
6,470
|
Buy Now | |
Heilind Electronics | US$0.43 |
3,438
|
Buy Now | |
Newark Electronics | US$0.40 |
2,615
|
Buy Now | |
Heilind Electronics Asia | US$0.43 |
802
|
Buy Now | |
TE Store | US$0.65 |
740
|
Buy Now | |
Powell Electronics | US$0.34 |
638
|
Buy Now | |
Rapid Electronics | US$0.48 |
6
|
Buy Now | |
Future Electronics | US$0.25 |
-
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
RS Americas | US$0.41 |
-
|
Buy Now | |
Boersig | US$0.34 |
-
|
Buy Now | |
Distrelec | US$0.39 |
-
|
Buy Now | |
TTI Europe | US$0.30 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | .689g |
---|---|
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .79mm, .031in |
Overall Length | .636in, 16.15mm |
Stud Diameter | 5mm, .197in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | RING-084 |
Support Style | Insulation Support |
Operating Temperature Range | 343°C, 649°F |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
CRIMP TERMINAL, RING, 1-2.6XM5, 340 | Farnell |
Ring terminal, STRATO-THERM, 343°C, M5 | RS |
TERMINAL,SOLIS R HR 16-14 10 | Heilind Electronics |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
TERMINAL,STRATO-THERM R HR 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322695 | Internal Number: 322695 | TE Connectivity | TE Store |
TERMINAL STRATO-THERM R HR 16-14 10 | Rapid Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Nickel Loose Piece | Avnet America |
STRATO-THERM Series Nickel Plated Crimp Ring Terminal, M5 Stud Size,16 to 14 AWG | TE Connectivity 322695 | RS Americas |
TE Connectivity TERMINAL STRATO-THERM R HR 16-14 10 Term | Distrelec |
TERMINAL,SOLIS R HR 16-14 10 | TTI Europe |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 322695?
Additional datasheets, footprints and schematics for 322695 are listed on our Part Details page. You can also find images and similar parts to 322695 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322695 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322695 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322695 fall under?
The 322695 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322695 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322695 you can contact the distributor directly for product support, shipping queries etc.
Is the 322695 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322695 have stock available?
Authorised distributors including element14, Farnell, RS, Heilind Electronics and Newark Electronics have stock available or on a lead time for 322695.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322695 often in real-time on the comparison pages.
What if I can't find stock of 322695?
You can fill out our help required form which you can use to request a quote for 322695 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.