Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
3,070
in stock
|
Buy Now | |
TE Store
from US$0.91
|
3,968
in stock
|
Buy Now | |
element14
from US$0.45
|
2,864
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,864
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
2,379
in stock
|
Buy Now | |
Boersig
from US$0.51
|
1,920
in stock
|
Buy Now | |
Electro Enterprises
from US$0.31
|
1,001
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
778
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
691
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
353
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
27
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Weight per Piece | .776g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | .171in, 4.34mm |
Overall Length | 16.15mm, .636in |
Barrel Inside Diameter | .085in, 2.16mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Shape Description | RING-084 |
Operating Temperature Range | 343°C, 649°F |
TERMINAL,SOLIS R HR 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322694 | Internal Number: 322694 | TE Connectivity | TE Store |
Ring terminal, STRATO-THERM, 343, M4 | RS |
CRIMP TERMINAL, RING, 1-2.6XM4, 340 | element14 |
TERMINAL,SOLIS R HR 16-14 8 | Heilind Electronics |
Tip: ring | Transfer Multisort Elektronik |
Terminal,solis R Hr 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 322694 | Newark Electronics |
TE Connectivity - AMP Non-Insulated Ring Terminal, %238, 1.5 ... 2mm² | Distrelec |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Nickel Loose Piece | Avnet America |
8 / M4 Stud Insulation Support Non Sealable Closed Barrel Straight Ring Tongue | Future Electronics |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 322694?
Additional datasheets, footprints and schematics for 322694 are listed on our Part Details page. You can also find images and similar parts to 322694 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322694 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322694 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322694 fall under?
The 322694 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322694 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322694 you can contact the distributor directly for product support, shipping queries etc.
Is the 322694 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322694 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Heilind Electronics have stock available or on a lead time for 322694.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322694 often in real-time on the comparison pages.
What if I can't find stock of 322694?
You can fill out our help required form which you can use to request a quote for 322694 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.