Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
846
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
846
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
97
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.45
|
-
|
Buy Now | |
TE Store
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .982g |
---|---|
Plating Material | Nickel, Copper |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Barrel Inside Diameter | 2.16mm, .085in |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .145in, 3.68mm |
Overall Length | 11.66mm, .459in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Shape Description | RING-084 |
Support Style | Insulation Support |
Operating Temperature Range | 343°C, 649°F |
Terminal, Ring Tongue, #6, 14Awg | Newark Electronics |
Ring Tongue Terminal 14-16AWG Nickel Loose Piece | Avnet America |
Terminals TERMINAL SOLIS R HR | Rapid Electronics |
Terminal, inal, Solis R Hr 16-14 6 | TE Connectivity 322693 | RS Americas |
ERMINAL,SOLIS R HR 16-14 6 | Boersig |
TE Connectivity - AMP Wire Terminal 2mm2 | Distrelec |
TERMINAL,SOLIS R HR 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322693 | Internal Number: 322693 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | SOLISTRAND STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | SOLISTRAND STRATO-THERM Series |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 322693?
Additional datasheets, footprints and schematics for 322693 are listed on our Part Details page. You can also find images and similar parts to 322693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322693 fall under?
The 322693 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322693 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322693 you can contact the distributor directly for product support, shipping queries etc.
Is the 322693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322693 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 322693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322693 often in real-time on the comparison pages.
What if I can't find stock of 322693?
You can fill out our help required form which you can use to request a quote for 322693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.