Status: | Unknown |
---|---|
Series: | Klein VDE Series |
RoHS: | Unknown |
Phillips Tip Size | #1 |
---|---|
Blade Length | 80mm |
Overall Length | 180mm |
Product Range | Klein VDE Series |
SVHC | No SVHC (27-Jun-2018) |
PHILLIPS SCREWDRIVER, #1, 180MM | element14 |
Phillips Screwdriver, #1, 180Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 32258INS?
Additional datasheets, footprints and schematics for 32258INS are listed on our Part Details page. You can also find images and similar parts to 32258INS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32258INS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32258INS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32258INS fall under?
The 32258INS is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 32258INS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32258INS you can contact the distributor directly for product support, shipping queries etc.
Is the 32258INS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32258INS have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 32258INS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32258INS often in real-time on the comparison pages.
What if I can't find stock of 32258INS?
You can fill out our help required form which you can use to request a quote for 32258INS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.