Status: | Unknown |
---|---|
Series: | Klein VDE Series |
RoHS: | Unknown |
Overall Length | 180mm |
---|---|
Blade Length | 80mm |
Product Range | Klein VDE Series |
SVHC | No SVHC (27-Jun-2018) |
PZ1 x 80mm Pozidrive Screwdriver | RS |
Pozidriv Screwdriver, Pz1, 180Mm | Newark Electronics |
POZIDRIV SCREWDRIVER, PZ1, 180MM | element14 |
Where can I find additional details, specifications and documents for a 32246INS?
Additional datasheets, footprints and schematics for 32246INS are listed on our Part Details page. You can also find images and similar parts to 32246INS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32246INS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32246INS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32246INS fall under?
The 32246INS is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 32246INS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32246INS you can contact the distributor directly for product support, shipping queries etc.
Is the 32246INS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32246INS have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32246INS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32246INS often in real-time on the comparison pages.
What if I can't find stock of 32246INS?
You can fill out our help required form which you can use to request a quote for 32246INS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.