Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated, Copper |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Barrel Inside Diameter | .129in, 3.277mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 17.98mm, .708in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | M4, #8 |
Sealable | No |
Insulated | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
SOLIS,RING,12-10,8,UNPLTD Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 322454-2 | Internal Number: 322454-2 | TE Connectivity | TE Store |
Solis,ring,12-10,8,unpltd Rohs Compliant: Yes |Amp Te Connectivity 322454-2 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 17.98mm 7.92mm Loose Piece | Avnet America |
Solis, Ring,12-10,8,Unpltd | TE Connectivity 322454-2 | RS Americas |
Where can I find additional details, specifications and documents for a 322454-2?
Additional datasheets, footprints and schematics for 322454-2 are listed on our Part Details page. You can also find images and similar parts to 322454-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322454-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322454-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322454-2 fall under?
The 322454-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322454-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322454-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 322454-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322454-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 322454-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322454-2 often in real-time on the comparison pages.
What if I can't find stock of 322454-2?
You can fill out our help required form which you can use to request a quote for 322454-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.