Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
TE Store
from US$0.62
|
28,004
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
18,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
3,937
in stock
|
Buy Now | |
Powell Electronics
from US$0.40
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
45
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.48g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 12 – 10AWG, 3 – 6mm², 5180 – 13100CMA |
Barrel Inside Diameter | 3.277mm, .129in |
Stud Diameter | 4.34mm, .171in |
Overall Length | .708in, 17.98mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-050 |
Insulated | No |
Stud Size | M4, #8 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 12-10 8 TAPE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 322454-1 | Internal Number: 322454-1 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 12-10 8 TAPE | Heilind Electronics |
Terminals Terminal Solis R 12-10 8 Tape |Amp Te Connectivity 322454-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 17.98mm 7.92mm Tin T/R | Avnet America |
Terminal, inal, Solis R 12-10 8 Tape | TE Connectivity 322454-1 | RS Americas |
TE Connectivity - AMP Ring Terminal 6mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 322454-1?
Additional datasheets, footprints and schematics for 322454-1 are listed on our Part Details page. You can also find images and similar parts to 322454-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322454-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322454-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322454-1 fall under?
The 322454-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322454-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322454-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 322454-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322454-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Powell Electronics and Newark Electronics have stock available or on a lead time for 322454-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322454-1 often in real-time on the comparison pages.
What if I can't find stock of 322454-1?
You can fill out our help required form which you can use to request a quote for 322454-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.