Options for Price Comparison
Distributor Statistics for 322445
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 322445
Details for 322445 by TE Connectivity
Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules
322445
Buy Directly from TE Store (492 in stock) $0.8500

322445 by TE Connectivity

TAB,SOLIS 8
Part Information
322445 image
RoHS Compliant
ELV Compliant
Not applicable for solder process capability
Status: Active
Product Code: 3060
Global Product Line: 204
GPL Description: Industrial
Specifications
Plating Material:
Copper, Tin
Tab Thickness:
.051in, 1.3mm
Terminal Type:
Tab
Terminal Orientation:
Straight
Terminal & Splice Type:
Pin
Overall Length:
23.8mm, .937in
Tab Width:
.937in, 23.8mm
Material Thickness:
1.22mm, .048in
Barrel Inside Diameter:
4.5mm, .177in
Wire Size:
13100 – 20800CMA, 8AWG, 8mm²
Wire Insulation Support:
Without
Heavy Duty:
No
Packaging Method:
Loose Piece
Barrel Type:
Closed Barrel
Wire/Cable Type:
Regular Wire
Support Style:
Non - Insulation Support
Shape Description:
TAB-002
Sealable:
No
Insulated:
No
Bullet Terminal:
Without
Operating Temperature Range:
338°F, 170°C
Alternate Descriptions
TAB-SOLIS 8 Onlinecomponents.com
Product Range:-; Terminal Material:Copper RoHS Compliant: Yes Newark Electronics
Spade Tongue Terminal 8AWG 23.8mm 7.52mm Tin Loose Piece Avnet America
TAB,SOLIS 8 Power and Signal Group
Spade Tongue Terminal 8AWG 23.8mm 7.52mm Tin Loose Piece Avnet Europe
TAB,SOLIS 8 Terminal & Splice Type: Pin Terminal Type: Tab Tab Width: .937 in Tab Width: 23.8 mm Tab Thickness: 1.3 mm Pin Tab .937" 23.8 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 322445 | Internal Number: 322445 | .937" | TE Connectivity TE Store