Plating Material | Copper, Tin |
---|---|
Weight per Piece | .713g |
Terminal Angle | Straight |
Terminal Orientation | Straight, Flanged |
Terminal & Splice Type | Spade Flange Tongue |
Tongue Thickness | .79mm, .031in |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .3 – 1.42mm² |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 18.72mm, .737in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | SPADE-024 |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pidg Spdflg 22-16Comm22-18Mil6 Rohs Compliant: Yes |Amp Te Connectivity 322426 | Newark Electronics |
Flanged Spade Tongue Terminal 16-22AWG 18.72mm 6.73mm Tin Loose Piece | Avnet America |
PIDG, Spdflg 22-16Comm22-18Mil6 | TE Connectivity 322426 | RS Americas |
Special Order: PIDG SPDFLG 22-16COMM22-18MIL6 Spade Terminal Type: Spade Flange Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Flange Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Pidg Flanged Spade Tongue Terminal | Part Number: 322426 | Internal Number: 322426 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322426?
Additional datasheets, footprints and schematics for 322426 are listed on our Part Details page. You can also find images and similar parts to 322426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322426 fall under?
The 322426 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322426 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322426 you can contact the distributor directly for product support, shipping queries etc.
Is the 322426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322426 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 322426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322426 often in real-time on the comparison pages.
What if I can't find stock of 322426?
You can fill out our help required form which you can use to request a quote for 322426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.