Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Plating Material | Copper, Tin |
---|---|
Weight per Piece | .565g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 2.261mm, .089in |
Overall Length | 14.99mm, .59in |
Stud Diameter | .119in, 3.02mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-050 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,BUDG R 16-14 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322419 | Internal Number: 322419 | TE Connectivity | TE Store |
Terminal,budg R 16-14 4 |Amp Te Connectivity 322419 | Newark Electronics |
Ring Tongue Terminal 14-16AWG F 14.99mm 6.35mm Tin | Avnet America |
Terminal, inal, Budg R 16-14 4 | TE Connectivity 322419 | RS Americas |
Where can I find additional details, specifications and documents for a 322419?
Additional datasheets, footprints and schematics for 322419 are listed on our Part Details page. You can also find images and similar parts to 322419 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322419 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322419 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322419 fall under?
The 322419 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322419 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322419 you can contact the distributor directly for product support, shipping queries etc.
Is the 322419 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322419 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 322419.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322419 often in real-time on the comparison pages.
What if I can't find stock of 322419?
You can fill out our help required form which you can use to request a quote for 322419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.