Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 11.627g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Copper |
Wire Size | 20800 – 33100CMA, 13 – 15mm², 6AWG |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 5.893mm, .232in |
Stud Diameter | .375in, 9.53mm |
Overall Length | 51.64mm, 2.033in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Shape Description | RING-085 |
Terminal Features | Slotted |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | 170°C, 338°F |
SOLISTRAND TERMINAL, SOLIS R SLTD 6 3/8 | TE Connectivity 322386 | RS Americas |
Terminal,solis R Sltd 6 3/8 |Amp Te Connectivity 322386 | Newark Electronics |
Ring and Spade Terminal 6AWG 30.18mm 51.64mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R SLTD 6 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 322386 | Internal Number: 322386 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322386?
Additional datasheets, footprints and schematics for 322386 are listed on our Part Details page. You can also find images and similar parts to 322386 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322386 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322386 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322386 fall under?
The 322386 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322386 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322386 you can contact the distributor directly for product support, shipping queries etc.
Is the 322386 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322386 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 322386.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322386 often in real-time on the comparison pages.
What if I can't find stock of 322386?
You can fill out our help required form which you can use to request a quote for 322386 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.