Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0322376-0,
E99597-000 |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
410
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$3.07
|
410
in stock
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now | |
Boersig
from US$2.75
|
-
|
Buy Now | |
Distrelec
from US$2.29
|
-
|
Buy Now | |
TE Store
from US$5.46
|
-
|
Buy Now |
Weight per Piece | 1.461g |
---|---|
Plating Material | Copper, Nickel |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Overall Length | 1.03in, 26.16mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-085 |
Sealable | No |
Insulated | No |
Stud Size | M6 |
Operating Temperature Range | 343°C, 649°F |
Terminals Diamond Grip 16-14 Hr R 1/4 |Amp Te Connectivity 322376 | Newark Electronics |
Terminals DIAMOND GRIP 16-14 HR R 1/4 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 14-16AWG Nickel Loose Piece | Avnet America |
TE Connectivity DIAMOND GRIP 16-14 HR R 1/4 Terminals DI | Distrelec |
Special Order: DIAMOND GRIP 16-14 HR R 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322376 | Internal Number: 322376 | Alias Number: AMP-0-0322376-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322376?
Additional datasheets, footprints and schematics for 322376 are listed on our Part Details page. You can also find images and similar parts to 322376 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322376 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322376 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322376 fall under?
The 322376 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322376 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322376 you can contact the distributor directly for product support, shipping queries etc.
Is the 322376 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322376 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 322376.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322376 often in real-time on the comparison pages.
What if I can't find stock of 322376?
You can fill out our help required form which you can use to request a quote for 322376 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.