Prices starting from US$1.65
Weight per Piece | .985g |
---|---|
Plating Material | Nickel, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | .811in, 20.6mm |
Wire Insulation Diameter | .12 – .17in, 3.048 – 4.318mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Shape Description | RING-085 |
Stud Size | #10 |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°F, 343°C |
DIAMOND GRIP 16-14 HR R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322375 | Internal Number: 322375 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
Ring Tongue Terminal 14-16AWG 20.6mm 8.71mm Nickel Loose Piece | Avnet America |
DIAMOND GRIP 16-14 HR R 10 | TE Connectivity 322375 | RS Americas |
Where can I find additional details, specifications and documents for a 322375?
Additional datasheets, footprints and schematics for 322375 are listed on our Part Details page. You can also find images and similar parts to 322375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322375 fall under?
The 322375 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322375 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322375 you can contact the distributor directly for product support, shipping queries etc.
Is the 322375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322375 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 322375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322375 often in real-time on the comparison pages.
What if I can't find stock of 322375?
You can fill out our help required form which you can use to request a quote for 322375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.