Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.062g |
---|---|
Plating Material | Nickel, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Overall Length | .811in, 20.6mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-085 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 343°C, 649°F |
DIAMOND GRIP 16-14 HR AU R 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322374-1 | Internal Number: 322374-1 | TE Connectivity | TE Store |
Diamond Grip 16-14 Hr Au R 8 |Te Connectivity 322374-1 | Newark Electronics |
Ring Tongue Terminal 14-16AWG | Avnet America |
DIAMOND GRIP 16-14 HR AU R 8 | TE Connectivity 322374-1 | RS Americas |
Where can I find additional details, specifications and documents for a 322374-1?
Additional datasheets, footprints and schematics for 322374-1 are listed on our Part Details page. You can also find images and similar parts to 322374-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322374-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322374-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322374-1 fall under?
The 322374-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322374-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322374-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 322374-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322374-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 322374-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322374-1 often in real-time on the comparison pages.
What if I can't find stock of 322374-1?
You can fill out our help required form which you can use to request a quote for 322374-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.