Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.36
|
No stock
|
Buy Now | |
Avnet America
from US$2.23
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.20
|
732
in stock
|
Buy Now | |
Rapid Electronics
from US$2.27
|
732
in stock
|
Buy Now | |
Chip One Stop
from US$2.49
|
732
in stock
|
Buy Now | |
Distrelec
from US$2.04
|
732
in stock
|
Buy Now | |
Boersig
from US$2.35
|
-
|
Buy Now | |
TE Store
from US$4.64
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Weight per Piece | 1.278g |
---|---|
Plating Material | Nickel, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Stud Diameter | 3.68mm, .145in |
Overall Length | .811in, 20.6mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Sealable | No |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-085 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°F, 343°C |
Ring Tongue Terminal 14-16AWG 20.6mm 8.71mm Nickel Loose Piece | Avnet America |
Terminals Ring Str 16-14Awg #6 |Amp Te Connectivity 322373 | Newark Electronics |
Terminals RING STR 16-14AWG #6 | Rapid Electronics |
TE Connectivity - AMP DIAMOND GRIP Ring Terminal 2.62mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Special Order: DIAMOND GRIP 16-14 HR R 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322373 | Internal Number: 322373 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322373?
Additional datasheets, footprints and schematics for 322373 are listed on our Part Details page. You can also find images and similar parts to 322373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322373 fall under?
The 322373 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322373 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322373 you can contact the distributor directly for product support, shipping queries etc.
Is the 322373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322373 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 322373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322373 often in real-time on the comparison pages.
What if I can't find stock of 322373?
You can fill out our help required form which you can use to request a quote for 322373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.