Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Nickel, Copper |
---|---|
Weight per Piece | 10g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 3.02mm, .119in |
Overall Length | .655in, 16.64mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | #4 |
Support Style | Insulation Support |
Shape Description | RING-085 |
Operating Temperature Range | 343°C, 649°F |
Diamond Grip 16-14 Hr R 4 |Amp Te Connectivity 322371 | Newark Electronics |
Ring Tongue Terminal 14-16AWG 16.64mm 6.35mm Nickel Loose Piece | Avnet America |
Special Order: DIAMOND GRIP 16-14 HR R 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #4 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322371 | Internal Number: 322371 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322371?
Additional datasheets, footprints and schematics for 322371 are listed on our Part Details page. You can also find images and similar parts to 322371 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322371 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322371 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322371 fall under?
The 322371 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322371 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322371 you can contact the distributor directly for product support, shipping queries etc.
Is the 322371 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322371 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 322371.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322371 often in real-time on the comparison pages.
What if I can't find stock of 322371?
You can fill out our help required form which you can use to request a quote for 322371 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.