Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 1.298g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Stud Diameter | .265in, 6.73mm |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 1.031in, 26.19mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M6 |
Shape Description | RING-085 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | 343°C, 649°F |
Dg 22-16Com22-18Mil Hr R 1/4 Rohs Compliant: Yes |Amp Te Connectivity 322367 | Newark Electronics |
Ring Tongue Terminal 16-22AWG Nickel Loose Piece | Avnet America |
Special Order: DG 22-16COM22-18MIL HR R 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 322367 | Internal Number: 322367 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322367?
Additional datasheets, footprints and schematics for 322367 are listed on our Part Details page. You can also find images and similar parts to 322367 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322367 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322367 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322367 fall under?
The 322367 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322367 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322367 you can contact the distributor directly for product support, shipping queries etc.
Is the 322367 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322367 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 322367.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322367 often in real-time on the comparison pages.
What if I can't find stock of 322367?
You can fill out our help required form which you can use to request a quote for 322367 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.