Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
1,489
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
1,489
in stock
|
Buy Now | |
Chip One Stop
from US$1.22
|
1,489
in stock
|
Buy Now | |
Distrelec
from US$1.24
|
1,489
in stock
|
Buy Now | |
TE Store
from US$2.19
|
982
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
545
in stock
|
Buy Now | |
Electro Enterprises
from US$1.04
|
536
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
181
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Weight per Piece | 10g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 5mm, .197in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Overall Length | .749in, 19.02mm |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Wire Size | 22 – 16AWG, .26 – 1.65mm², 509 – 3260CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-085 |
Operating Temperature Range | 649°F, 343°C |
Terminals Ring Tongue Dg 22-16 Mil10 |Amp Te Connectivity 322366 | Newark Electronics |
Terminals RING TONGUE DG 22-16 MIL10 | Rapid Electronics |
TE Connectivity - AMP DIAMOND GRIP Ring Terminal 1.65mm2 | Distrelec |
DG 22-16COM22-18MIL HR R 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 322366 | Internal Number: 322366 | TE Connectivity | TE Store |
DG 22-16COM22-18MIL HR R 10 | Heilind Electronics |
Ring Tongue Terminal 16-22AWG 19.02mm 7.14mm Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322366?
Additional datasheets, footprints and schematics for 322366 are listed on our Part Details page. You can also find images and similar parts to 322366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322366 fall under?
The 322366 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322366 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322366 you can contact the distributor directly for product support, shipping queries etc.
Is the 322366 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322366 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 322366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322366 often in real-time on the comparison pages.
What if I can't find stock of 322366?
You can fill out our help required form which you can use to request a quote for 322366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.