322364 Rings & Spades by TE Connectivity

DG 22-16COM22-18MIL HR R 6

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Newark
Newark
from US$1.27
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$6,457.15
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Plating Material Copper, Nickel
Weight per Piece .723g
Number of Holes 1
Terminal Angle Straight
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Size .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG
Wire Insulation Diameter 2.667 – 3.556mm, .105 – .14in
Stud Diameter 3.68mm, .145in
Tongue Thickness .79mm, .031in
Overall Length .624in, 15.85mm
Wire Insulation Diameter (Max) .14in, 3.56mm
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 1000
Packaging Method Loose Piece
Stud Size #6, M3.5
Support Style Insulation Support
Insulated No
Sealable No
Wire/Cable Type Regular Wire
Shape Description RING-085
Barrel Type Closed Barrel
Operating Temperature Range 343°C, 649°F

Compatible Parts


Alternative Descriptions

Dg 22-16Com22-18Mil Hr R 6 Rohs Compliant: Yes |Amp Te Connectivity 322364 | Newark Electronics
Ring Tongue Terminal 16-22AWG 15.85mm 5.54mm Nickel Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 322364?

Additional datasheets, footprints and schematics for 322364 are listed on our Part Details page. You can also find images and similar parts to 322364 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 322364 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322364 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 322364 fall under?

The 322364 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 322364 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 322364 you can contact the distributor directly for product support, shipping queries etc.

Is the 322364 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 322364 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 322364.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 322364 often in real-time on the comparison pages.

What if I can't find stock of 322364?

You can fill out our help required form which you can use to request a quote for 322364 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay