Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Orange |
---|---|
Plating Material | Nickel, Unplated |
Weight per Piece | 1.15g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | 3.048 – 4.318mm, .12 – .17in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Overall Length | 1.03in, 26.16mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Shape Description | RING-053 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 1200°F, 649°C |
Terminals Diamond Grip 22-16 Hr Splice |Amp Te Connectivity 322341 | Newark Electronics |
SOLIS SP SPD22-16COM22-18MIL139 | TE Connectivity 322341 | RS Americas |
Ring Tongue Terminal 14-16AWG 26.16mm 11.89mm Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322341?
Additional datasheets, footprints and schematics for 322341 are listed on our Part Details page. You can also find images and similar parts to 322341 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322341 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322341 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322341 fall under?
The 322341 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322341 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322341 you can contact the distributor directly for product support, shipping queries etc.
Is the 322341 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322341 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, Boersig and Avnet America have stock available or on a lead time for 322341.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322341 often in real-time on the comparison pages.
What if I can't find stock of 322341?
You can fill out our help required form which you can use to request a quote for 322341 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.