Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
No stock
|
Buy Now | |
TE Store
from US$3.04
|
1,473
in stock
|
Buy Now | |
element14
from US$1.46
|
821
in stock
|
Buy Now | |
Farnell
from US$1.56
|
821
in stock
|
Buy Now | |
Rapid Electronics
from US$2.04
|
643
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
643
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
643
in stock
|
Buy Now | |
Heilind Electronics
from US$1.60
|
371
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.60
|
86
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.97
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | 1.031g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | 2.16mm, .085in |
Overall Length | .855in, 21.722mm |
Stud Diameter | .265in, 6.73mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | 1/4, M6 |
Shape Description | RING-054 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 649°C, 1200°F |
TERMINAL,SOLIS R HT 16-14 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322339 | Internal Number: 322339 | TE Connectivity | TE Store |
CRIMP TERMINAL, RING, 1-2.6XM6, 650 | element14 |
Terminals RING HT 14-16AWG #1/4 | Rapid Electronics |
TE Connectivity TERMINAL SOLIS R HT 16-14 1/4 Terminals | Distrelec |
TERMINAL,SOLIS R HT 16-14 1/4 | Heilind Electronics |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring, M6 Stud, Crimp, Org, 16-14Awg | Newark Electronics |
Ring terminal, STRATO-THERM, 649°C, M6 | RS |
Ring Tongue Terminal 14-16AWG 21.72mm 11.89mm Loose Piece | Avnet America |
STRATO-THERM Series Crimp Ring Terminal, M6 Stud Size, 16 - 14 AWG | TE Connectivity 322339 | RS Americas |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 322339?
Additional datasheets, footprints and schematics for 322339 are listed on our Part Details page. You can also find images and similar parts to 322339 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322339 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322339 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322339 fall under?
The 322339 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322339 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322339 you can contact the distributor directly for product support, shipping queries etc.
Is the 322339 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322339 have stock available?
Authorised distributors including TE Store, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 322339.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322339 often in real-time on the comparison pages.
What if I can't find stock of 322339?
You can fill out our help required form which you can use to request a quote for 322339 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.