322337 Rings & Spades by TE Connectivity

DIAMOND GRIP 16-14 HT R 8

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.33

Distributor Stock
Logo for RS
RS
from US$6.16
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.34
-
Buy Now
Logo for Boersig
Boersig
from US$3.46
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.50
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insulation Sleeve Color Orange
Plating Material Nickel, Unplated
Weight per Piece 10g
Terminal Angle Straight
Number of Holes 1
Terminal & Splice Type Ring Tongue
Terminal Orientation Straight
Wire Size 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG
Wire Insulation Diameter 3.048 – 4.318mm, .12 – .17in
Wire Insulation Diameter (Max) 4.318mm, .17in
Overall Length .811in, 20.6mm
Tongue Thickness .79mm, .031in
Stud Diameter .171in, 4.34mm
Current Rating 1A
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Method Loose Piece
Packaging Quantity 1000
Support Style Insulation Support
Wire/Cable Type Regular Wire
Sealable No
Insulated No
Shape Description RING-053
Stud Size M4, #8
Barrel Type Closed Barrel
Operating Temperature Range 1200°F, 649°C

Compatible Parts


Alternative Descriptions

Ring terminal Stratotherm 16-14AWG M4 | RS
Stud Size - Metric:M4 | Newark Electronics
Ring Tongue Terminal 14-16AWG 20.6mm 8.71mm Loose Piece | Avnet America
DG STRATO-THERM Series Crimp Ring Terminal, M4 Stud Size,16 to 14 AWG, Orange | TE Connectivity 322337 | RS Americas
TERMINAL,DG R HT 16-14 8 | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 322337?

Additional datasheets, footprints and schematics for 322337 are listed on our Part Details page. You can also find images and similar parts to 322337 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 322337 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322337 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 322337 fall under?

The 322337 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 322337 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 322337 you can contact the distributor directly for product support, shipping queries etc.

Is the 322337 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 322337 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 322337.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 322337 often in real-time on the comparison pages.

What if I can't find stock of 322337?

You can fill out our help required form which you can use to request a quote for 322337 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay