Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
No stock
|
Buy Now | |
TE Store
from US$2.30
|
28,726
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
24,190
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
14,594
in stock
|
Buy Now | |
RS Americas
from US$1.19
|
8,042
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
3,875
in stock
|
Buy Now | |
element14
from US$1.00
|
3,771
in stock
|
Buy Now | |
Farnell
from US$1.05
|
3,771
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
2,919
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Distrelec
from US$1.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .717g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .636in, 16.15mm |
Stud Diameter | 5mm, .197in |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-054 |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
TERMINAL,SOLIS R HT 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322335 | Internal Number: 322335 | TE Connectivity | TE Store |
TERMINAL,SOLIS R HT 16-14 10 | Heilind Electronics |
Solistrand Ring Tongue Terminal Size 10 16-14AWG Nickel | TE Connectivity 322335 | RS Americas |
Terminal, Ring Tongue, M5, 14Awg | Newark Electronics |
CRIMP TERMINAL, RING, 1-2.6XM5, 650 | element14 |
Ring terminal, STRATO-THERM, 649°C, M5 | RS |
Solistrand 16 - 14 AWG Non Insulated Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Loose Piece | Avnet America |
TE Connectivity TERMINAL SOLIS R HT 16-14 10 Terminals T | Distrelec |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | STRATO-THERM Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 322335?
Additional datasheets, footprints and schematics for 322335 are listed on our Part Details page. You can also find images and similar parts to 322335 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322335 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322335 fall under?
The 322335 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322335 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322335 you can contact the distributor directly for product support, shipping queries etc.
Is the 322335 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322335 have stock available?
Authorised distributors including TE Store, TTI Europe, Heilind Electronics, RS Americas and Newark Electronics have stock available or on a lead time for 322335.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322335 often in real-time on the comparison pages.
What if I can't find stock of 322335?
You can fill out our help required form which you can use to request a quote for 322335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.