Prices starting from US$1.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.65 |
750
|
Buy Now | |
Newark Electronics | US$1.76 |
2,500
|
Buy Now | |
Chip One Stop | US$1.33 |
2,500
|
Buy Now | |
Heilind Electronics | US$1.45 |
1,500
|
Buy Now | |
Farnell | US$1.26 |
977
|
Buy Now | |
Heilind Electronics Asia | US$1.45 |
500
|
Buy Now | |
Distrelec | US$2.08 |
150
|
Buy Now | |
TE Store | US$2.72 |
86
|
Buy Now | |
Avnet America | US$1.19 |
-
|
Buy Now | |
RS Americas | US$1.56 |
-
|
Buy Now | |
element14 | US$1.31 |
-
|
Buy Now | |
Boersig | US$1.23 |
-
|
Buy Now |
Plating Material | Unplated, Nickel |
---|---|
Weight per Piece | .917g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | .636in, 16.15mm |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .085in, 2.16mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-054 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 1200°F, 649°C |
Terminals Term Solis R Ht 16-14 6 Rohs Compliant: Yes |Amp Te Connectivity 322333 | Newark Electronics |
TERMINAL,SOLIS R HT 16-14 6 | Heilind Electronics |
TERMINAL, RING TONGUE, #6, 14AWG | Farnell |
Ring terminal, STRATO-THERM, 649°C, M3. | RS |
TE Connectivity Terminals TERM SOLIS R HT 16-14 6 | Distrelec |
TERMINAL,SOLIS R HT 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322333 | Internal Number: 322333 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 16.15mm 8.71mm Loose Piece | Avnet America |
SOLISTRAND TERMINAL, SOLIS R HT 16-14 6 | TE Connectivity 322333 | RS Americas |
Where can I find additional details, specifications and documents for a 322333?
Additional datasheets, footprints and schematics for 322333 are listed on our Part Details page. You can also find images and similar parts to 322333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322333 fall under?
The 322333 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322333 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322333 you can contact the distributor directly for product support, shipping queries etc.
Is the 322333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322333 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Farnell and RS have stock available or on a lead time for 322333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322333 often in real-time on the comparison pages.
What if I can't find stock of 322333?
You can fill out our help required form which you can use to request a quote for 322333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.