Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
6,650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.87
|
28,851
in stock
|
Buy Now | |
TE Store
from US$1.79
|
27,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
16,123
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
16,123
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
16,123
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
16,123
in stock
|
Buy Now | |
Farnell
from US$0.81
|
12,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.87
|
6,732
in stock
|
Buy Now | |
element14
from US$0.75
|
1,228
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.81
|
-
|
Buy Now | |
Carlton-Bates
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.382g |
---|---|
Plating Material | Unplated |
Color | Orange |
Splice Material | Nickel |
Splice Features | Standard |
Terminal & Splice Type | Splice |
Contact Plating Material | Nickel |
Outside Diameter | .141in, 3.58mm |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 7.65mm, .301in |
Material Thickness | .0299in, .76mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Style Code | B |
Accessory Type | Splice |
Insulated | No |
Product Type | Splice |
Serrated | Yes |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
High Temperature Rating | 1200°F, 649°C |
Operating Temperature Range | 170°C, 338°F |
SPLICE,SOLIS PARA HT 22-16 | Heilind Electronics |
SPLICE,SOLIS PARA HT 22-16 Splice Type: Parallel Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Parallel Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 322326 | Internal Number: 322326 | TE Connectivity | TE Store |
Terminals Parallel Ht 16-22Awg Rohs Compliant: Yes |Amp Te Connectivity 322326 | Newark Electronics |
Terminals PARALLEL HT 16-22AWG | Rapid Electronics |
TE Connectivity - AMP SplicesSPLICESOLIS PARA HT 22-16 | Distrelec |
TERMINALS - PARALLEL SPLICE | Farnell |
Parallel splice, STRATO-THERM, 649°C | RS |
TERMINAL, PARALLEL SPLICE, 16AWG | element14 |
Splice Terminal 16-22AWG 7.65mm 3.58mm Loose Piece | Avnet America |
Parallel Splice, 22 - 16 AWG, 0.301 in. L, Orange, Non-Insulated, 1000 Loose Piece | Carlton-Bates |
Where can I find additional details, specifications and documents for a 322326?
Additional datasheets, footprints and schematics for 322326 are listed on our Part Details page. You can also find images and similar parts to 322326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322326 fall under?
The 322326 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322326 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322326 you can contact the distributor directly for product support, shipping queries etc.
Is the 322326 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322326 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 322326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322326 often in real-time on the comparison pages.
What if I can't find stock of 322326?
You can fill out our help required form which you can use to request a quote for 322326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.