Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Strap |
---|---|
Weight per Piece | 1g |
Plating Material | Unplated |
Splice Material | Nickel |
Color | Orange |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Overall Length | 22.58mm |
Material Thickness | .84mm, .033in |
Wire Insulation Diameter (Max) | 3.56mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Discrete Wire Type | Stranded |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Splice Type | Butt Splice |
Support Style | Insulation Support |
Operating Temperature Range | 649°C |
High Temperature Rating | 1200°F, 649°C |
Splices Terminal 16-22AWG Loose Piece | Avnet America |
Special Order: DG 22-16COM 22-18MIL HT BUTT Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .26 – 1.65 mm² | Electrical Wire Splice | Part Number: 322325 | Internal Number: 322325 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322325?
Additional datasheets, footprints and schematics for 322325 are listed on our Part Details page. You can also find images and similar parts to 322325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322325 fall under?
The 322325 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322325 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322325 you can contact the distributor directly for product support, shipping queries etc.
Is the 322325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322325 have stock available?
Authorised distributors including Chip One Stop, Avnet America, TE Store and Farnell have stock available or on a lead time for 322325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322325 often in real-time on the comparison pages.
What if I can't find stock of 322325?
You can fill out our help required form which you can use to request a quote for 322325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.