Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
5,780
in stock
|
Buy Now | |
element14
from US$1.19
|
300
in stock
|
Buy Now | |
Farnell
from US$1.27
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
236
in stock
|
Buy Now | |
Heilind Electronics
from US$1.29
|
219
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.29
|
73
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
10
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
Boersig
from US$1.09
|
-
|
Buy Now | |
Distrelec
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$1.12
|
-
|
Buy Now | |
TE Store
from US$2.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Splice Features | Standard |
Weight per Piece | 1.018g |
Color | Orange |
Splice Material | Nickel |
Terminal & Splice Type | Splice |
Outside Diameter | .141in, 3.58mm |
Barrel Inside Diameter | 1.55mm, .061in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 14.681mm, .578in |
Material Thickness | .0299in, .76mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Serrated | Yes |
Sealable | No |
Product Type | Splice |
Splice Type | Butt Splice |
Insulated | No |
Support Style | Non - Insulation Support |
Style Code | A |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
High Temperature Rating | 1200°F, 649°C |
Butt splice,STRATO-THERM,649°C,22-16 AW | RS |
CRIMP TERMINAL, BUTT, 0.25-1.6MM | element14 |
Terminal, Butt Splice, 0.25-1.6Mm, 22-16Awg, Crimp | Newark Electronics |
SOLIS BUTT HT 22-16COM22-18MIL | Heilind Electronics |
Butt splice, STRATO-THERM,649degC,22-16 AWG | TE Connectivity 322324 | RS Americas |
Splice Butt | Future Electronics |
Splice Terminal 16-22AWG 14.68mm 3.58mm Loose Piece | Avnet America |
TE Connectivity SOLIS BUTT HT 22-16COM22-18MIL Terminals | Distrelec |
BUTT SPLICE AWG22-16 | TTI Europe |
Special Order: SOLIS BUTT HT 22-16COM22-18MIL Splice Type: Butt Splice Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 16 AWG .3 – 1.42 mm² | Electrical Wire Splice | Part Number: 322324 | Internal Number: 322324 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | STRATO-THERM Series |
RoHS: | Unknown |
Insulator Colour | - |
---|---|
Product Range | STRATO-THERM Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 322324?
Additional datasheets, footprints and schematics for 322324 are listed on our Part Details page. You can also find images and similar parts to 322324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322324 fall under?
The 322324 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322324 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322324 you can contact the distributor directly for product support, shipping queries etc.
Is the 322324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322324 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for 322324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322324 often in real-time on the comparison pages.
What if I can't find stock of 322324?
You can fill out our help required form which you can use to request a quote for 322324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.