Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.10
Insulation Sleeve Color | Orange |
---|---|
Weight per Piece | 1g |
Plating Material | Unplated, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter | 2.667 – 3.556mm, .105 – .14in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Overall Length | 26.19mm, 1.031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Stud Size | M6 |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-053 |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 649°C, 1200°F |
Terminals Dg 22-16Com 22-18Mil Ht R 1/4 |Amp Te Connectivity 322320 | Newark Electronics |
Terminals DG 22-16COM 22-18MIL HT R 1/4 | Rapid Electronics |
Ring Tongue Terminal 16-22AWG 26.19mm 11.89mm Loose Piece | Avnet America |
Special Order: DG 22-16COM 22-18MIL HT R 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M6 Closed Ring Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 322320 | Internal Number: 322320 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 322320?
Additional datasheets, footprints and schematics for 322320 are listed on our Part Details page. You can also find images and similar parts to 322320 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322320 fall under?
The 322320 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322320 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322320 you can contact the distributor directly for product support, shipping queries etc.
Is the 322320 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322320 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 322320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322320 often in real-time on the comparison pages.
What if I can't find stock of 322320?
You can fill out our help required form which you can use to request a quote for 322320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.