Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
No stock
|
Buy Now | |
TE Store
from US$3.65
|
1,939
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
107
in stock
|
Buy Now | |
Rapid Electronics
from US$3.00
|
107
in stock
|
Buy Now | |
Chip One Stop
from US$4.06
|
107
in stock
|
Buy Now | |
Distrelec
from US$2.80
|
107
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now | |
Boersig
from US$2.11
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.725g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Flag Tongue |
Overall Length | 17.65mm, .695in |
Wire Size | .5 – 1.4mm², 810 – 3260CMA, 20 – 16AWG |
Stud Diameter | .242in, 6.14mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | Yes |
Comment | Heavy Duty for extra mechanical strength |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Shape Description | RING-058 |
Stud Size | #14 |
Operating Temperature Range | 221°F, 105°C |
PI FLAG R 20-16 HD , 14 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 810 – 3260 CMA Stud Size: #14 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 810 – 3260 CMA | Ring Terminal | Part Number: 322307 | Internal Number: 322307 | TE Connectivity | TE Store |
Terminals Ring Flag 20-16Awg #14 |Amp Te Connectivity 322307 | Newark Electronics |
Terminals RING FLAG 20-16AWG #14 | Rapid Electronics |
TE Connectivity PI FLAG R 20-16 HD 14 Terminals RING FLA | Distrelec |
Spade Tongue Terminal 16-20AWG 19.02mm 12.7mm Tin Loose Piece | Avnet America |
Pi Flag R 20-16 Hd , 14 | TE Connectivity 322307 | RS Americas |
Where can I find additional details, specifications and documents for a 322307?
Additional datasheets, footprints and schematics for 322307 are listed on our Part Details page. You can also find images and similar parts to 322307 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322307 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322307 fall under?
The 322307 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322307 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322307 you can contact the distributor directly for product support, shipping queries etc.
Is the 322307 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322307 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 322307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322307 often in real-time on the comparison pages.
What if I can't find stock of 322307?
You can fill out our help required form which you can use to request a quote for 322307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.