32229INS Klein Tools Parts by Klein Tools

SLOTTED SCREWDRIVER 3MM 180MM

Status: Unknown
Series: Klein VDE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.29

Distributor Stock
Logo for RS
RS
from US$11.29
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.28
3
in stock
Buy Now
Logo for element14
element14
from US$16.90
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.49
3
in stock
Buy Now

Specifications

Tip Size 3mm
Blade Length 100mm
Overall Length 180mm
Product Range Klein VDE Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

3mm x 100mm Slotted Screwdriver | RS
Slotted Screwdriver, 3Mm, 180Mm | Newark Electronics
SLOTTED SCREWDRIVER, 3MM, 180MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 32229INS?

Additional datasheets, footprints and schematics for 32229INS are listed on our Part Details page. You can also find images and similar parts to 32229INS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 32229INS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32229INS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 32229INS fall under?

The 32229INS is listed under Klein Tools Parts.

Can I view similar or alternative parts?

You can view similar parts to 32229INS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 32229INS you can contact the distributor directly for product support, shipping queries etc.

Is the 32229INS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 32229INS have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32229INS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 32229INS often in real-time on the comparison pages.

What if I can't find stock of 32229INS?

You can fill out our help required form which you can use to request a quote for 32229INS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay