Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Compliant |
Prices starting from US$339.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$339.13
|
No stock
|
Buy Now |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 60mm² |
Product Range | SOLISTRAND Series |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Ring Tongue, 1/4In, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 322291?
Additional datasheets, footprints and schematics for 322291 are listed on our Part Details page. You can also find images and similar parts to 322291 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322291 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322291 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322291 fall under?
The 322291 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 322291 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322291 you can contact the distributor directly for product support, shipping queries etc.
Is the 322291 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 322291 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 322291.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322291 often in real-time on the comparison pages.
What if I can't find stock of 322291?
You can fill out our help required form which you can use to request a quote for 322291 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.