Status: | Unknown |
---|---|
Series: | Klein VDE Series |
RoHS: | Unknown |
Tip Size | 2.5mm |
---|---|
Blade Length | 75mm |
Overall Length | 180mm |
Product Range | Klein VDE Series |
SVHC | No SVHC (27-Jun-2018) |
2.5mm x 75mm Slotted Screwdriver | RS |
Slotted Screwdriver, 2.5Mm, 180Mm | Newark Electronics |
SLOTTED SCREWDRIVER, 2.5MM, 180MM | element14 |
Where can I find additional details, specifications and documents for a 32228INS?
Additional datasheets, footprints and schematics for 32228INS are listed on our Part Details page. You can also find images and similar parts to 32228INS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32228INS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32228INS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32228INS fall under?
The 32228INS is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 32228INS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32228INS you can contact the distributor directly for product support, shipping queries etc.
Is the 32228INS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32228INS have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32228INS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32228INS often in real-time on the comparison pages.
What if I can't find stock of 32228INS?
You can fill out our help required form which you can use to request a quote for 32228INS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.