Splice Material | Copper |
---|---|
Splice Features | Sight Hole |
Weight per Piece | 284.72g |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 253 – 304mm², 478000 – 600000CMA |
Material Thickness | 4.62mm, .182in |
Barrel Inside Diameter | 1.07in, 27.18mm |
Overall Length | 2.811in, 71.4mm |
Outside Diameter | 37.67mm, 1.483in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Product Type | Splice |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Serrated | No |
Accessory Type | Splice |
Splice Type | Butt Splice |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
SPLICE SOLIS BUTT 500-600MCM | Rapid Electronics |
TE Connectivity SPLICE SOLIS BUTT 500-600MCM Terminals B | Distrelec |
Splice Terminal 71.39mm 37.66mm Tin Loose Piece | Avnet America |
SOLISTRAND SPLICE, SOLIS BUTT 500-600MCM | TE Connectivity 322282 | RS Americas |
Splice Solis Butt 500-600Mcm |Amp Te Connectivity 322282 | Newark Electronics |
Where can I find additional details, specifications and documents for a 322282?
Additional datasheets, footprints and schematics for 322282 are listed on our Part Details page. You can also find images and similar parts to 322282 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322282 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322282 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322282 fall under?
The 322282 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322282 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322282 you can contact the distributor directly for product support, shipping queries etc.
Is the 322282 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322282 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 322282.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322282 often in real-time on the comparison pages.
What if I can't find stock of 322282?
You can fill out our help required form which you can use to request a quote for 322282 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.