Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 200g |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Splice Features | Sight Hole |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 400kcmil, 203mm², 380000 – 478000CMA |
Outside Diameter | 1.287in, 32.69mm |
Overall Length | 62.66mm, 2.467in |
Barrel Inside Diameter | 23.5mm, .925in |
Material Thickness | 4.01mm, .158in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Serrated | No |
Product Type | Splice |
Splice Type | Butt Splice |
Sealable | No |
Support Style | Non - Insulation Support |
Accessory Type | Splice |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
SOLISTRAND SPLICE, SOLIS BUTT 400MCM | TE Connectivity 322281 | RS Americas |
Splice,solis Butt 400Mcm Rohs Compliant: Yes |Amp Te Connectivity 322281 | Newark Electronics |
Splice Terminal 62.66mm 14.19mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322281?
Additional datasheets, footprints and schematics for 322281 are listed on our Part Details page. You can also find images and similar parts to 322281 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322281 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322281 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322281 fall under?
The 322281 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322281 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322281 you can contact the distributor directly for product support, shipping queries etc.
Is the 322281 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322281 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 322281.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322281 often in real-time on the comparison pages.
What if I can't find stock of 322281?
You can fill out our help required form which you can use to request a quote for 322281 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.