Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1g |
---|---|
Splice Features | Sight Hole |
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Barrel Inside Diameter | 20.8mm, .819in |
Overall Length | 2.217in, 56.31mm |
Wire Size | 300000 – 380000CMA, 152 – 177mm² |
Outside Diameter | 1.137in, 28.88mm |
Material Thickness | .14in, 3.56mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Serrated | No |
Splice Type | Butt Splice |
Support Style | Non - Insulation Support |
Accessory Type | Splice |
Product Type | Splice |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminal, Butt Splice, 300-350Mcm, Unins | Newark Electronics |
Splice Terminal 56.31mm 28.88mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322280?
Additional datasheets, footprints and schematics for 322280 are listed on our Part Details page. You can also find images and similar parts to 322280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322280 fall under?
The 322280 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322280 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322280 you can contact the distributor directly for product support, shipping queries etc.
Is the 322280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322280 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 322280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322280 often in real-time on the comparison pages.
What if I can't find stock of 322280?
You can fill out our help required form which you can use to request a quote for 322280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.