Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Sight Hole |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | 129.1g |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 127 – 152mm², 250 – 300kcmil, 231000 – 300000CMA |
Outside Diameter | 26.77mm, 1.054in |
Overall Length | 2.093in, 53.16mm |
Material Thickness | .13in, 3.3mm |
Barrel Inside Diameter | .753in, 19.13mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Splice Type | Butt Splice |
Serrated | No |
Wire/Cable Type | Copper |
Accessory Type | Splice |
Product Type | Splice |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Splice,solis Butt 250-300Mcm Rohs Compliant: Yes |Amp Te Connectivity 322279 | Newark Electronics |
Splice Terminal 53.16mm 26.77mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322279?
Additional datasheets, footprints and schematics for 322279 are listed on our Part Details page. You can also find images and similar parts to 322279 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322279 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322279 fall under?
The 322279 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322279 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322279 you can contact the distributor directly for product support, shipping queries etc.
Is the 322279 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322279 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 322279.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322279 often in real-time on the comparison pages.
What if I can't find stock of 322279?
You can fill out our help required form which you can use to request a quote for 322279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.