Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet America | - |
-
|
Buy Now |
Splice Features | Standard |
---|---|
Splice Material | Copper |
Weight per Piece | 143.611g |
Plating Material | Tin |
Contact Plating Material | Tin |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Wire Size | 478000 – 600000CMA, 253 – 304mm² |
Overall Length | 36.09mm, 1.421in |
Material Thickness | .182in, 4.62mm |
Barrel Inside Diameter | 27.18mm, 1.07in |
Outside Diameter | 1.483in, 37.67mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Accessory Type | Splice |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Serrated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Splice Terminal 36.09mm 37.67mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322278?
Additional datasheets, footprints and schematics for 322278 are listed on our Part Details page. You can also find images and similar parts to 322278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322278 fall under?
The 322278 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322278 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322278 you can contact the distributor directly for product support, shipping queries etc.
Is the 322278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322278 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 322278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322278 often in real-time on the comparison pages.
What if I can't find stock of 322278?
You can fill out our help required form which you can use to request a quote for 322278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.