Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 223.923g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .375in, 9.53mm |
Wire Size | 253 – 304mm², 478000 – 600000CMA, 7.7/0 – 8.5/0AWG |
Barrel Inside Diameter | 27.31mm, 1.075in |
Tongue Thickness | .79mm, .031in |
Overall Length | 80.95mm, 3.187in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-051 |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 3/8In, Crimp | Newark Electronics |
Ring Tongue Terminal 80.95mm 51.18mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322267?
Additional datasheets, footprints and schematics for 322267 are listed on our Part Details page. You can also find images and similar parts to 322267 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322267 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322267 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322267 fall under?
The 322267 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322267 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322267 you can contact the distributor directly for product support, shipping queries etc.
Is the 322267 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322267 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 322267.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322267 often in real-time on the comparison pages.
What if I can't find stock of 322267?
You can fill out our help required form which you can use to request a quote for 322267 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.