Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 147.967g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 70.87mm, 2.79in |
Stud Diameter | 12.7mm, .5in |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .93in, 23.62mm |
Wire Size | 203mm², 400000CMA |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 25 |
Stud Size | M12, 1/2 |
Sealable | No |
Shape Description | RING-051 |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 400Mcm 1/2 |Amp Te Connectivity 322264 | Newark Electronics |
Terminal, Ring | Carlton-Bates |
Ring Tongue Terminal 70.87mm 44.42mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322264?
Additional datasheets, footprints and schematics for 322264 are listed on our Part Details page. You can also find images and similar parts to 322264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322264 fall under?
The 322264 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322264 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322264 you can contact the distributor directly for product support, shipping queries etc.
Is the 322264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322264 have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates and Avnet America have stock available or on a lead time for 322264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322264 often in real-time on the comparison pages.
What if I can't find stock of 322264?
You can fill out our help required form which you can use to request a quote for 322264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.