Weight per Piece | 147.692g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .375in, 9.53mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 70.87mm, 2.79in |
Barrel Inside Diameter | .93in, 23.62mm |
Wire Size | 203mm², 400000CMA |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Stud Size | 3/8 |
Support Style | Insulation Support |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
SOLISTRAND Splices Size 2 & Larger | RS Americas |
Terminal, Ring Tongue, 3/8", 203Mm2 | Newark Electronics |
Ring Tongue Terminal 70.87mm 44.42mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 400MCM 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 322262?
Additional datasheets, footprints and schematics for 322262 are listed on our Part Details page. You can also find images and similar parts to 322262 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322262 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322262 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322262 fall under?
The 322262 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322262 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322262 you can contact the distributor directly for product support, shipping queries etc.
Is the 322262 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322262 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 322262.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322262 often in real-time on the comparison pages.
What if I can't find stock of 322262?
You can fill out our help required form which you can use to request a quote for 322262 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.