Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 105.702g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 152 – 177mm², 300000 – 380000CMA |
Stud Diameter | 9.53mm, .375in |
Tongue Thickness | .79mm, .031in |
Overall Length | 2.671in, 67.84mm |
Barrel Inside Diameter | .819in, 20.8mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Loose Piece |
Insulated | No |
Support Style | Insulation Support |
Shape Description | RING-051 |
Sealable | No |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 3/8", 350Mcm | Newark Electronics |
Where can I find additional details, specifications and documents for a 322257?
Additional datasheets, footprints and schematics for 322257 are listed on our Part Details page. You can also find images and similar parts to 322257 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322257 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322257 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322257 fall under?
The 322257 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322257 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322257 you can contact the distributor directly for product support, shipping queries etc.
Is the 322257 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322257 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Power and Signal Group and Boersig have stock available or on a lead time for 322257.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322257 often in real-time on the comparison pages.
What if I can't find stock of 322257?
You can fill out our help required form which you can use to request a quote for 322257 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.