Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 99.161g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 19.13mm, .753in |
Stud Diameter | 12.7mm, .5in |
Tongue Thickness | .79mm, .031in |
Wire Size | 4.7/0 – 5.5/0AWG, 231000 – 300000CMA, 127 – 152mm² |
Overall Length | 66.09mm, 2.602in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Stud Size | 1/2, M12 |
Shape Description | RING-051 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Term,solis R 250-300Mcm 1/2 |Amp Te Connectivity 322254 | Newark Electronics |
TERMINAL, RING TONGUE, 1/2", 300MCM | Farnell |
Where can I find additional details, specifications and documents for a 322254?
Additional datasheets, footprints and schematics for 322254 are listed on our Part Details page. You can also find images and similar parts to 322254 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322254 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322254 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322254 fall under?
The 322254 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322254 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322254 you can contact the distributor directly for product support, shipping queries etc.
Is the 322254 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322254 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 322254.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322254 often in real-time on the comparison pages.
What if I can't find stock of 322254?
You can fill out our help required form which you can use to request a quote for 322254 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.