Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.35
|
434
in stock
|
Buy Now | |
Rapid Electronics
from US$11.90
|
434
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
434
in stock
|
Buy Now | |
Farnell
from US$12.32
|
348
in stock
|
Buy Now | |
Heilind Electronics
-
|
132
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
44
in stock
|
Buy Now | |
Avnet America
from US$9.22
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 86.271g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 127 – 152mm², 4.7/0 – 5.5/0AWG, 231000 – 300000CMA |
Stud Diameter | .437in, 11.1mm |
Overall Length | 2.602in, 66.09mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | .753in, 19.13mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 25 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Stud Size | 7/16 |
Operating Temperature Range | 170°C, 338°F |
Terminals SOLISTRND RING 250-300MCM 7/16 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 152mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERM,SOLIS R 250-300MCM 7 | Heilind Electronics |
Ring Tongue Terminal 66.09mm 36.45mm Tin Loose Piece | Avnet America |
Terminals Solistrnd Ring 250-300Mcm 7/16 |Amp Te Connectivity 322253 | Newark Electronics |
Where can I find additional details, specifications and documents for a 322253?
Additional datasheets, footprints and schematics for 322253 are listed on our Part Details page. You can also find images and similar parts to 322253 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322253 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322253 fall under?
The 322253 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322253 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322253 you can contact the distributor directly for product support, shipping queries etc.
Is the 322253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322253 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 322253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322253 often in real-time on the comparison pages.
What if I can't find stock of 322253?
You can fill out our help required form which you can use to request a quote for 322253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.