Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42937-0251 |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.30 |
8,361
|
Buy Now | |
Future Electronics | US$0.27 |
38,829
|
Buy Now | |
Newark Electronics | US$0.23 |
7,863
|
Buy Now | |
element14 | US$0.26 |
7,863
|
Buy Now | |
RS Americas | US$0.18 |
7,174
|
Buy Now | |
Rapid Electronics | US$0.32 |
4,200
|
Buy Now | |
Distrelec | US$0.28 |
4,200
|
Buy Now | |
TE Store | US$0.49 |
1,420
|
Buy Now | |
Chip One Stop | US$0.46 |
363
|
Buy Now | |
Avnet America | US$0.22 |
54
|
Buy Now | |
Heilind Electronics | US$0.35 |
52
|
Buy Now | |
Heilind Electronics Asia | US$0.35 |
10
|
Buy Now | |
Avnet Asia | US$0.27 |
-
|
Buy Now | |
Boersig | US$0.24 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | 4.536g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Flanged, Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .749in, 19.02mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M3.5, #6 |
Support Style | Insulation Support |
Shape Description | SPADE-025 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
Plasti-Grip 22-16 AWG Straight Closed Barrel Spade Tongue Flanged Terminal | Future Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | Farnell |
Terminal, Spade/Fork, #6, Crimp, Red | Newark Electronics |
Terminal Spade Tongue, Flanged, 22-16AWG, Stud Size 6, PlastiGrip Series | TE Connectivity 322249 | RS Americas |
Terminals TERM FLAG RING 16-14HD SZ 14 | Rapid Electronics |
TE Connectivity PG SPDFLG 22-16COMM 22-18MIL 6 Terminals | Distrelec |
PG SPDFLG 22-16COMM 22-18MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 322249 | Internal Number: 322249 | Alias Number: 2-42937-0251 | TE Connectivity | TE Store |
Flanged Spade Tongue Terminal 16-22AWG 7.52mm Tin Loose Piece | Avnet America |
PG SPDFLG 22-16COMM 22-18MIL 6 | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | - |
Stud Size - Imperial | #6 |
Insulator Material | - |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 322249?
Additional datasheets, footprints and schematics for 322249 are listed on our Part Details page. You can also find images and similar parts to 322249 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322249 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322249 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322249 fall under?
The 322249 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322249 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322249 you can contact the distributor directly for product support, shipping queries etc.
Is the 322249 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322249 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 322249.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322249 often in real-time on the comparison pages.
What if I can't find stock of 322249?
You can fill out our help required form which you can use to request a quote for 322249 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.