Splice Features | Sight Hole |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Weight per Piece | 20.249g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Outside Diameter | .539in, 13.7mm |
Wire Size | 34 – 35mm², 2AWG, 52600 – 83700CMA |
Barrel Inside Diameter | .37in, 9.39mm |
Overall Length | 32.13mm, 1.265in |
Material Thickness | .073in, 1.85mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Splice Type | Butt Splice |
Product Type | Splice |
Accessory Type | Splice |
Insulated | No |
Barrel Type | Closed Barrel |
Serrated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Copper |
Operating Temperature Range | 338°F, 170°C |
SPLICE,SOLIS BUTT 2 Splice Type: Butt Splice Wire Size: 2 AWG Wire Size: 34 – 35 mm² Sealable: No Splice Features: Sight Hole Butt Splice 2 AWG 34 – 35 mm² | Electrical Wire Splice | Part Number: 322246 | Internal Number: 322246 | TE Connectivity | TE Store |
Terminals Butt Splice 2 Awg Standard |Amp Te Connectivity 322246 | Newark Electronics |
Splice Terminal 2AWG 32.13mm 13.69mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 322246?
Additional datasheets, footprints and schematics for 322246 are listed on our Part Details page. You can also find images and similar parts to 322246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322246 fall under?
The 322246 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 322246 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322246 you can contact the distributor directly for product support, shipping queries etc.
Is the 322246 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322246 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 322246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322246 often in real-time on the comparison pages.
What if I can't find stock of 322246?
You can fill out our help required form which you can use to request a quote for 322246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.