Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
477
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .617g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | .164in, 4.17mm |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .089in, 2.261mm |
Overall Length | 14.99mm, .59in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Operating Temperature Range | 338°F, 170°C |
Ring Terminal, 16-14AWG, 8 | RS |
Terminals BUDGET RING TERM 16-14 SZ 8 | Rapid Electronics |
Terminal, Ring Tongue, #8, Crimp | Newark Electronics |
Ring Tongue Terminal 14-16AWG 14.99mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg R 16-14 8 | TE Connectivity 322235 | RS Americas |
TERMINAL, RING TONGUE, #8, 14AWG | element14 |
TE Connectivity - AMP SOLISTRAND Budget Ring Terminal 2mm2 | Distrelec |
TERMINAL,BUDG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 322235 | Internal Number: 322235 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322235?
Additional datasheets, footprints and schematics for 322235 are listed on our Part Details page. You can also find images and similar parts to 322235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322235 fall under?
The 322235 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322235 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322235 you can contact the distributor directly for product support, shipping queries etc.
Is the 322235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322235 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 322235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322235 often in real-time on the comparison pages.
What if I can't find stock of 322235?
You can fill out our help required form which you can use to request a quote for 322235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.