Plating Material | Copper, Tin |
---|---|
Weight per Piece | 57.289g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Wire Size | 0000AWG, 190000 – 231100CMA, 100 – 125mm² |
Overall Length | 69.39mm, 2.732in |
Barrel Inside Diameter | 16.13mm, .635in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 19.05mm, .75in |
Current Rating | 2A |
Government Qualified | Yes |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-049 |
Stud Size | 3/4 |
Support Style | Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminal,solis R 4/0 3/4 |Amp Te Connectivity 322228 | Newark Electronics |
TERMINAL SOLIS R 4/0 3/4 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 125mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 322228?
Additional datasheets, footprints and schematics for 322228 are listed on our Part Details page. You can also find images and similar parts to 322228 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322228 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322228 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322228 fall under?
The 322228 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322228 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322228 you can contact the distributor directly for product support, shipping queries etc.
Is the 322228 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322228 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Boersig have stock available or on a lead time for 322228.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322228 often in real-time on the comparison pages.
What if I can't find stock of 322228?
You can fill out our help required form which you can use to request a quote for 322228 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.