Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 58.232g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Underplating Material | Copper |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Barrel Inside Diameter | .635in, 16.13mm |
Overall Length | 69.39mm, 2.732in |
Wire Size | 0000AWG, 190000 – 231100CMA, 100 – 125mm² |
Stud Diameter | .625in, 15.88mm |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | 5/8 |
Support Style | Insulation Support |
Shape Description | RING-049 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 5/8In, Crimp | Newark Electronics |
Ring Tongue Terminal (4/0)AWG 69.39mm 32.39mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,SOLIS R 4/0 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4/0 AWG Wire Size: 100 – 125 mm² Wire Size: 190000 – 231100 CMA Stud Size: 5/8 Closed Ring Tongue Terminal 4/0 AWG 100 – 125 mm² 190000 – 231100 CMA | Ring Terminal | Part Number: 322227 | Internal Number: 322227 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 322227?
Additional datasheets, footprints and schematics for 322227 are listed on our Part Details page. You can also find images and similar parts to 322227 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 322227 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 322227 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 322227 fall under?
The 322227 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 322227 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 322227 you can contact the distributor directly for product support, shipping queries etc.
Is the 322227 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 322227 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 322227.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 322227 often in real-time on the comparison pages.
What if I can't find stock of 322227?
You can fill out our help required form which you can use to request a quote for 322227 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.